Model 7010265 is a 4-way power divider designed for broadband microwave applications from 1.0 to 26.5 GHz. It features an input VSWR of 1.9, output VSWR of 1.7, insertion loss of 3.3 dB, isolation greater than 16 dB, amplitude tracking of ±1.0 dB, and phase tracking of ±15 degrees. The device supports an input power rating of 10 watts with 2:1 load VSWR and weighs 10 ounces.
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 4-way power divider, Model 70010265, offers high performance over the broadband frequency range of 1.0 to 26.5 GHz (L thru K-Bands) in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010265 covers the full frequency range from 1.0 to 26.5 GHz with >16 dB Isolation and ±1.0 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±15 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The 4-way divider exhibits Insertion Loss of 3.3 dB across the full frequency range. Input VSWR is 1.9 and Output VSWR is 1.7. Input power rating is 10 watts with 2:1 load VSWRs.
The power divider is a compact package measuring just 4.5 inches (L) x 2.60 inches (W) x 0.52 inches (H), weighs only 10-ounces, and comes with standard 3.5-mm coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 7010265 |
| Product Name | MLDD 4-Way Power Dividers 7010265 |
| 0º Power Divider Division: | 4-Way |