KRYTAR, Inc. Thermal Vac Qualified 2-Way Power Divider 6005265-TV 6005265-TV

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6005265-TV, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005265-TV covers the full frequency range from 0.5 to 26.5 GHz with >19 dB Isolation and maximum Amplitude Tracking of ±0.5 dB. Maximum Phase Tracking is ±10 degrees. The 2-way divider exhibits Insertion Loss of 1.9 dB and VSWR is 1.45 (0.5-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband Space, electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6005265-TV, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005265-TV covers the full frequency range from 0.5 to 26.5 GHz with >19 dB Isolation and maximum Amplitude Tracking of ±0.5 dB. Maximum Phase Tracking is ±10 degrees. The 2-way divider exhibits Insertion Loss of 1.9 dB and VSWR is 1.45 (0.5-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband Space, electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Vac Qualified 2-Way Power Divider 6005265-TV - 6005265-TV - KRYTAR, Inc.
Sunnyvale, CA, United States
Thermal Vac Qualified 2-Way Power Divider 6005265-TV
6005265-TV
Thermal Vac Qualified 2-Way Power Divider 6005265-TV 6005265-TV
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6005265-TV, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005265-TV covers the full frequency range from 0.5 to 26.5 GHz with >19 dB Isolation and maximum Amplitude Tracking of ±0.5 dB. Maximum Phase Tracking is ±10 degrees. The 2-way divider exhibits Insertion Loss of 1.9 dB and VSWR is 1.45 (0.5-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband Space, electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers.

KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.

KRYTAR’s MLDD 2-way power divider, Model 6005265-TV, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit.

Model 6005265-TV covers the full frequency range from 0.5 to 26.5 GHz with >19 dB Isolation and maximum Amplitude Tracking of ±0.5 dB. Maximum Phase Tracking is ±10 degrees. The 2-way divider exhibits Insertion Loss of 1.9 dB and VSWR is 1.45 (0.5-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.

The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband Space, electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 6005265-TV
Product Name Thermal Vac Qualified 2-Way Power Divider 6005265-TV
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6180400 - 6180400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
2-Way Power Dividers 6030400K - 6030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
2-Way Power Dividers 6010180 - 6010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
2-Way Power Dividers 6060400K - 6060400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details