The Model 6180400 is a 2-way power divider designed for operation from 18 to 40 GHz, featuring 2.4 mm female connectors, a weight of 1.1 ounces, and maximum input and output VSWR ratings of 1.9 and 2.1 respectively. It exhibits insertion loss less than 2.1 dB, isolation greater than 14 dB, maximum amplitude tracking of ±0.5 dB, and maximum phase tracking of ±8°. The device supports an input power rating of 10 watts with 2:1 load VSWR.
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 2-way power divider, Model 6180400, offers high performance over the broadband frequency range of 18.0 to 40.0 GHz (K thru Ku-Bands) in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6180400 covers the full frequency range from 18.0 to 40.0 GHz with >14 dB Isolation and ±0.5 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±8 degrees. The 2-way divider exhibits Insertion Loss of <2.1 dB across the full frequency range. Maximum Input VSWR is 1.9 and Maximum Output VSWR is 2.1. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.
The power divider is a compact package measuring just 1.30 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 1.1-ounces, and comes with standard 2.4-mm coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 6180400 |
| Product Name | 2-Way Power Dividers 6180400 |
| 0º Power Divider Division: | 2-Way |