The KRYTAR Model 6020080 is a 2-way Wilkinson power divider designed for operation from 2 to 8 GHz, providing isolation greater than 19.5 dB, insertion loss less than 0.8 dB, maximum VSWR of 1.45, amplitude tracking within ±0.25 dB, and phase tracking within ±5°. It handles up to 10 watts input power with 2:1 load VSWR, features SMA female connectors, weighs 1.1 ounces, and measures 1.51 inches in length, 0.99 inches in width, and 0.40 inches in height.
KRYTAR 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR’s power divider Model 6020080 is a 2-way Wilkinson circuit design that achieves isolation between the output ports while maintaining a matched condition on all ports. This power divider offers exceptional performance over the frequency range of 2.0 to 8.0 GHz (S thru C-Bands) in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6020080 covers the frequency range from 2.0 to 8.0 GHz with >19.5 dB Isolation and ±0.25 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±5 degrees. The 2-way divider exhibits Insertion Loss of <0.8 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.
The power divider is a compact package measuring just 1.51 inches (L) x 0.99 inches (W) x 0.40 inches (H), weighs only 1.1-ounces, and comes with standard SMA coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 6020080 |
| Product Name | 2-Way Power Dividers 6020080 |
| 0º Power Divider Division: | 2-Way |