The Model 6005265-SQ is a space-qualified 2-way power divider designed for microwave applications from 0.5 to 26.5 GHz. It features 3.5 mm female connectors, weighs 7 ounces, and has a maximum VSWR of 1.45 from 0.5 to 18 GHz and 1.6 from 18 to 26.5 GHz. Maximum insertion loss is 1.9 dB, with isolation exceeding 19 dB, amplitude tracking within ±0.5 dB, and phase tracking within 10°. The unit supports an input power rating of 10 watts with 2:1 load VSWR.
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific
KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 2-way power divider, Model 6005265-SQ, offers high performance over the broadband ultra-broadband frequency range of 0.5 to 26.5 GHz in a compact, lightweight package.
KRYTAR’s technological advances provide the excellent operating performance of this new 2-way unit. Model 6005265-SQ covers the full frequency range from 0.5 to 26.5 GHz with >19 dB Isolation and maximum Amplitude Tracking of ±0.5 dB. Maximum Phase Tracking is ±10 degrees. The 2-way divider exhibits Insertion Loss of 1.9 dB and VSWR is 1.45 (0.5-18 GHz) and 1.60 (18-26.5 GHz). Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.
The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband Space, electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 6005265-SQ |
| Product Name | Space Qualified 2-Way Power Divider 6005265-SQ |
| 0º Power Divider Division: | 2-Way |