The 184010S is a narrowband directional detector for frequencies from 18.0 to 40.0 GHz, with an SMA female connector, 40 µV/µW sensitivity, 12 dB directivity, 1.70 VSWR, 1.3 dB insertion loss, and a 1 W power rating. It operates from -54°C to +85°C and weighs 1.2 oz. Dimensions are 1.12 in by 0.62 in by 0.40 in by 0.20 in. The detector output connector is SMA female with a maximum length of 1.40 in.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 184010S |
| Product Name | Directional Detectors 184010S |
| Frequency Range | 18000 to 40000 MHz |