Model 201B is a zero-bias Schottky detector for microwave applications from 10 MHz to 20 GHz with a frequency response of ±0.5 dB and a maximum VSWR of 1.35. It features a BNC female connector, measures 1.85 inches in length and 0.4 inches in diameter, and operates from -54°C to +100°C. The detector has negative output polarity, 0.5 mV/μW typical low-level sensitivity, a 30 pF output capacitance, and handles up to 100 mW maximum input power. The input connector is a 3.5 mm male type.
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.
KRYTAR’s Model 201 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 20.0 GHz with a Frequency Response of ±0.5 dB. Additional performance features include 50 ohm matched inputs for an excellent maximum VSWR of 1.35, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry standard 3.5mm Input Connector.
201 Series Models
Output Connector Options:
Model 201A: SMA Female and measures 1.57 inches long x 0.4 inches in diameter
Model 201B: BNC and measures 1.85 inches long x 0.4 inches in diameter
Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter
KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 201B |
| Product Name | Zero Bias Schottky Detectors 201B |
| Frequency Range | 10 to 20000 MHz |