Model 209S is a zero-bias Schottky detector for microwave signal measurement, operating from 100 MHz to 18.5 GHz with a frequency response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz. It features an SMC jack output connector, measures 2.33 inches in length and 0.83 inches in diameter, and uses an N male input connector. The device has a negative output polarity, 3 pF output capacitance, 0.5 mV/μW sensitivity, and handles up to 100 mW maximum input power. It operates from -54°C to +100°C.
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.
KRYTAR’s Model 209 Series Detectors have a Minimum Frequency of 100 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz. Additional performance features include Output Capacitance of 3 pF, 50 ohm matched inputs for an excellent maximum VSWR of 1.15 to 4 GHz, 1.3 to 15 GHz and 1.4 to 18.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry-standard N Male Input Connector.
109 Series Models Output Connector Options:
Model 209A: SMA Female and measures 2.24 inches long x 0.83 inches in diameter
Model 209B: BNC and measures 2.51 inches long x 0.83 inches in diameter
Model 209S: SMC Jack and measures 2.33 inches long x 0.83 inches in diameter
KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 209S |
| Product Name | Zero Bias Schottky Detectors 209S |
| Frequency Range | 100 to 18500 MHz |