KRYTAR, Inc. Space Qualified 180° Hybrid Coupler 4010265-SQ 4010265-SQ

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4010265-SQ, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz). In addition, Model 4010265-SQ offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4010265-SQ, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz). In addition, Model 4010265-SQ offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space Qualified 180° Hybrid Coupler 4010265-SQ - 4010265-SQ - KRYTAR, Inc.
Sunnyvale, CA, United States
Space Qualified 180° Hybrid Coupler 4010265-SQ
4010265-SQ
Space Qualified 180° Hybrid Coupler 4010265-SQ 4010265-SQ
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can also be manufactured to meet military specifications. KRYTAR’s new hybrid coupler, Model 4010265-SQ, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz). In addition, Model 4010265-SQ offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers.

KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports.

KRYTAR’s hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer simple solutions in many applications within those frequency bands including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal.

These couplers can also be manufactured to meet military specifications.

KRYTAR’s new hybrid coupler, Model 4010265-SQ, delivers exceptional versatility from 1.0 to 26.5 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.0 dB (1-20 GHz) and ±1.5 dB (20-26.5 GHz); Phase Imbalance is ±16-degrees; Isolation is >15 dB; Maximum VSWR: 1.80 (1-20 GHz) and 1.95 (20-26.5 GHz); and Insertion Loss of ±3.0 dB (1-20 GHz) and ±3.6 dB (20-26.5 GHz).

In addition, Model 4010265-SQ offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 4.04 inches (L) x 1.35 inches (W) x 0.52 inches (H), and weighs only 4.6 ounces. Operating temperature is -54° to 85° C.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 4010265-SQ
Product Name Space Qualified 180° Hybrid Coupler 4010265-SQ
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 264010 - 264010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 110067016 - 110067016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106067010 - 106067010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4030360K - 4030360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 36000.00 MHz
Insertion Loss 4.00 dB
View Details