The 102046013 is a directional coupler covering 2-46 GHz with a nominal coupling of 13 ± 1 dB, directivity greater than 13 dB (2-26.5 GHz) and greater than 10 dB (26.5-46 GHz), and maximum VSWR of 1.5 (2-26.5 GHz) and 1.8 (26.5-46 GHz). Insertion loss is less than 1.8 dB including coupled power, with an average power rating of 20 W and peak power of 3 kW. It features 2.4 mm female connectors, operates from -54°C to +85°C, and weighs 1.2 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s coupler, Model 102046013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 46.0 GHz in a single, compact and lightweight package.
In addition, Model 102046013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB and Frequency Sensitivity of ±0.6 dB (2-26.5 GHz) and ±0.8 dB (2-46 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.8 dB, Directivity of greater than 13 dB (2-26.5 GHz) and greater than 10 dB (26.5-46 GHz), Maximum VSWR (any port) is 1.5 (2-26.5 GHz) and 1.8 (26.5-46 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 102046013 |
| Product Name | Directional Couplers 102046013 |
| RF Coupler Type | Uni-Directional |