KRYTAR, Inc. Direct Couplers 104012420-Q-1006 104012420-Q-1006

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s Model 104012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 104012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.5 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounces. KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s Model 104012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 104012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.5 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounces. KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 104012420-Q-1006 is a directional coupler designed for quantum and cryogenic applications, operating from 4.0 to 12.4 GHz with a nominal coupling of 20 ± 1.0 dB, directivity greater than 15 dB, and maximum VSWR of 1.35 on any port. Insertion loss, excluding coupled power, is less than 0.5 dB, with an average input power rating of 20 W and peak of 3 kW. It features SMA female connectors, weighs 1.0 ounce, and operates from cryogenic temperatures to +85°C. The device is optimized for extreme cold environments, with materials and design tailored for such conditions.

Datasheet Summary
Powered by GS/AI

Model 104012420-Q-1006 is a directional coupler designed for quantum and cryogenic applications, operating from 4.0 to 12.4 GHz with a nominal coupling of 20 ± 1.0 dB, directivity greater than 15 dB, and maximum VSWR of 1.35 on any port. Insertion loss, excluding coupled power, is less than 0.5 dB, with an average input power rating of 20 W and peak of 3 kW. It features SMA female connectors, weighs 1.0 ounce, and operates from cryogenic temperatures to +85°C. The device is optimized for extreme cold environments, with materials and design tailored for such conditions.

Suppliers

Company
Product
Description
Supplier Links
Direct Couplers 104012420-Q-1006 - 104012420-Q-1006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Direct Couplers 104012420-Q-1006
104012420-Q-1006
Direct Couplers 104012420-Q-1006 104012420-Q-1006
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s Model 104012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 104012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.5 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounces. KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications.

KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information.

KRYTAR’s Model 104012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package.

In addition, Model 104012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.5 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounces.

KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 104012420-Q-1006
Product Name Direct Couplers 104012420-Q-1006
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 102050016 - 102050016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102012410-Q-1006 - 102012410-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
Directional Couplers 2631 - 2631 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 26500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 264010K - 264010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details