KRYTAR, Inc. 3 dB 90 Degree Hybrid Couplers 3017180 3017180

Description
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 3017180, delivers exceptional broadband versatility from 1.7 to 18.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±10 degrees; Isolation is >15 dB; Maximum VSWR: 1.75; and Insertion Loss of <3.2 dB. In addition, Model 3017180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.60 inches (L) x 0.625 inches (W) x 0.50 inches (H), and weighs only 1.6 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 3017180, delivers exceptional broadband versatility from 1.7 to 18.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±10 degrees; Isolation is >15 dB; Maximum VSWR: 1.75; and Insertion Loss of <3.2 dB. In addition, Model 3017180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.60 inches (L) x 0.625 inches (W) x 0.50 inches (H), and weighs only 1.6 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 3017180 is a 1.7-18.0 GHz 90º hybrid coupler with 3 dB coupling, designed for signal splitting and combining in broadband applications. It features SMA female connectors, a maximum VSWR of 1.75, insertion loss less than 3.2 dB, isolation greater than 15 dB, amplitude imbalance of ±1.5 dB, and phase imbalance of ±10 degrees. The device handles 20 W average and 3 kW peak power, operates from -54º to +85º C, weighs 1.6 ounces, and measures 2.60 inches in length, 0.625 inches in width, and 0.50 inches in height.

Datasheet Summary
Powered by GS/AI

Model 3017180 is a 1.7-18.0 GHz 90º hybrid coupler with 3 dB coupling, designed for signal splitting and combining in broadband applications. It features SMA female connectors, a maximum VSWR of 1.75, insertion loss less than 3.2 dB, isolation greater than 15 dB, amplitude imbalance of ±1.5 dB, and phase imbalance of ±10 degrees. The device handles 20 W average and 3 kW peak power, operates from -54º to +85º C, weighs 1.6 ounces, and measures 2.60 inches in length, 0.625 inches in width, and 0.50 inches in height.

Suppliers

Company
Product
Description
Supplier Links
3 dB 90 Degree Hybrid Couplers 3017180 - 3017180 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 90 Degree Hybrid Couplers 3017180
3017180
3 dB 90 Degree Hybrid Couplers 3017180 3017180
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 3017180, delivers exceptional broadband versatility from 1.7 to 18.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±10 degrees; Isolation is >15 dB; Maximum VSWR: 1.75; and Insertion Loss of <3.2 dB. In addition, Model 3017180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.60 inches (L) x 0.625 inches (W) x 0.50 inches (H), and weighs only 1.6 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.

KRYTAR’s new 90-degree hybrid coupler, Model 3017180, delivers exceptional broadband versatility from 1.7 to 18.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±10 degrees; Isolation is >15 dB; Maximum VSWR: 1.75; and Insertion Loss of <3.2 dB.

In addition, Model 3017180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 2.60 inches (L) x 0.625 inches (W) x 0.50 inches (H), and weighs only 1.6 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 3017180
Product Name 3 dB 90 Degree Hybrid Couplers 3017180
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101040030K - 101040030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree Hybrid Couplers 3017360K - 3017360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 36000.00 MHz
Insertion Loss 4.35 dB
View Details
Directional Couplers 102040010 - 102040010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 110050010 - 110050010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
View Details