KRYTAR, Inc. Directional Couplers 101040030K 101040030K

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 101040030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB and Frequency Sensitivity of ±1.5 dB (1-20 GHz) and ±1.5 dB (20-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 14 dB (1-20 GHz) and greater than 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.9-mm (K) female connectors. The compact package measures just 2.0 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 101040030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB and Frequency Sensitivity of ±1.5 dB (1-20 GHz) and ±1.5 dB (20-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 14 dB (1-20 GHz) and greater than 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.9-mm (K) female connectors. The compact package measures just 2.0 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 101040030K is a 1-40 GHz directional coupler with a nominal coupling of 30 dB ±1.8 dB and frequency sensitivity of ±1.5 dB across 1-20 GHz and 20-40 GHz. It features insertion loss less than 1.5 dB, directivity greater than 14 dB (1-20 GHz) and greater than 10 dB (20-40 GHz), and maximum VSWR of 1.5 (1-20 GHz) and 1.7 (20-40 GHz). The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and uses a 2.92 mm female connector. It weighs 1.3 ounces.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 101040030K is a 1-40 GHz directional coupler with a nominal coupling of 30 dB ±1.8 dB and frequency sensitivity of ±1.5 dB across 1-20 GHz and 20-40 GHz. It features insertion loss less than 1.5 dB, directivity greater than 14 dB (1-20 GHz) and greater than 10 dB (20-40 GHz), and maximum VSWR of 1.5 (1-20 GHz) and 1.7 (20-40 GHz). The device handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and uses a 2.92 mm female connector. It weighs 1.3 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 101040030K - 101040030K - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 101040030K
101040030K
Directional Couplers 101040030K 101040030K
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 101040030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB and Frequency Sensitivity of ±1.5 dB (1-20 GHz) and ±1.5 dB (20-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 14 dB (1-20 GHz) and greater than 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.9-mm (K) female connectors. The compact package measures just 2.0 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s coupler, Model 101040030K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 101040030K offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.8 dB and Frequency Sensitivity of ±1.5 dB (1-20 GHz) and ±1.5 dB (20-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.5 dB, Directivity of greater than 14 dB (1-20 GHz) and greater than 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.9-mm (K) female connectors. The compact package measures just 2.0 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.3 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101040030K
Product Name Directional Couplers 101040030K
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4030320K - 4030320K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 32000.00 MHz
Insertion Loss 3.50 dB
View Details
3 dB 180 Degree Hybrid Couplers 4005040 - 4005040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 4000.00 MHz
Insertion Loss 2.00 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4100400 - ULTRA4100400 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.50 dB
View Details
3 dB 90 Degree Hybrid Couplers 3100400K - 3100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details