KRYTAR, Inc. Directional Couplers 102040010 102040010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 102040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 102040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB (2-20 GHz) and ±0.7 dB (2-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB (2-20 GHz) and less than 1.8 dB (20-40 GHz), Directivity of greater than 15 dB (2-20 GHz) and greater than 11 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (2-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 102040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 102040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB (2-20 GHz) and ±0.7 dB (2-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB (2-20 GHz) and less than 1.8 dB (20-40 GHz), Directivity of greater than 15 dB (2-20 GHz) and greater than 11 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (2-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 102040010 - 102040010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 102040010
102040010
Directional Couplers 102040010 102040010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 102040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 102040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB (2-20 GHz) and ±0.7 dB (2-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB (2-20 GHz) and less than 1.8 dB (20-40 GHz), Directivity of greater than 15 dB (2-20 GHz) and greater than 11 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (2-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s coupler, Model 102040010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a ultra-broadband frequency range of 2.0 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 102040010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB and Frequency Sensitivity of ±0.4 dB (2-20 GHz) and ±0.7 dB (2-40 GHz). The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.2 dB (2-20 GHz) and less than 1.8 dB (20-40 GHz), Directivity of greater than 15 dB (2-20 GHz) and greater than 11 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (2-20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.75 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102040010
Product Name Directional Couplers 102040010
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 501822 - 501822 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102040013K - 102040013K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
90° Hybrid Coupler 3010124-Q-1006 - 3010124-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
Directional Couplers 101065013 - 101065013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details