KRYTAR, Inc. Directional Couplers 110050010 110050010

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 110050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 110050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 110050010 is a 10 dB directional coupler for 10-50 GHz applications, featuring 2.4 mm female connectors, a maximum VSWR of 1.8, insertion loss less than 1.9 dB, directivity greater than 10 dB, and a power rating of 20 W average and 3 kW peak. It operates from -54° to +85° C and weighs 1.0 ounce.

Datasheet Summary
Powered by GS/AI

The 110050010 is a 10 dB directional coupler for 10-50 GHz applications, featuring 2.4 mm female connectors, a maximum VSWR of 1.8, insertion loss less than 1.9 dB, directivity greater than 10 dB, and a power rating of 20 W average and 3 kW peak. It operates from -54° to +85° C and weighs 1.0 ounce.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 110050010 - 110050010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 110050010
110050010
Directional Couplers 110050010 110050010
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 50.0 GHz in a single, compact and lightweight package. In addition, Model 110050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 110050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 50.0 GHz in a single, compact and lightweight package.

In addition, Model 110050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.7 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 110050010
Product Name Directional Couplers 110050010
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 50000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4030360 - 4030360 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 36000.00 MHz
Insertion Loss 4.00 dB
View Details
Directional Couplers 264006K - 264006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 101020020 - 101020020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 152013 - 152013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details