KRYTAR, Inc. 3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020180 ULTRA4020180

Description
KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4020180, delivers exceptional versatility from 2.0 to 18.0 GHz (S- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.45 dB; Phase Imbalance is ±10 degrees; Isolation is >17 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.7 dB. In addition, Model ULTRA4020180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. This compact package measures just 3.04 inches (L) x 1.35 inches (W) x 0.40 inches (H), and weighs only 2.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4020180, delivers exceptional versatility from 2.0 to 18.0 GHz (S- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.45 dB; Phase Imbalance is ±10 degrees; Isolation is >17 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.7 dB. In addition, Model ULTRA4020180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. This compact package measures just 3.04 inches (L) x 1.35 inches (W) x 0.40 inches (H), and weighs only 2.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020180 - ULTRA4020180 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020180
ULTRA4020180
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020180 ULTRA4020180
KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4020180, delivers exceptional versatility from 2.0 to 18.0 GHz (S- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.45 dB; Phase Imbalance is ±10 degrees; Isolation is >17 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.7 dB. In addition, Model ULTRA4020180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. This compact package measures just 3.04 inches (L) x 1.35 inches (W) x 0.40 inches (H), and weighs only 2.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s New line of high-performance ULTRA+ 180 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled.

These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications.

KRYTAR’s new hybrid coupler, Model ULTRA4020180, delivers exceptional versatility from 2.0 to 18.0 GHz (S- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.45 dB; Phase Imbalance is ±10 degrees; Isolation is >17 dB; Maximum VSWR: 1.65; and Insertion Loss of <1.7 dB.

In addition, Model ULTRA4020180 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. This compact package measures just 3.04 inches (L) x 1.35 inches (W) x 0.40 inches (H), and weighs only 2.8 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number ULTRA4020180
Product Name 3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020180
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 152020 - 152020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100318020 - 100318020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 152610 - 152610 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details
Directional Couplers 264006K - 264006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details