KRYTAR, Inc. 3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1831 ULTRA1831

Description
KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA1831, delivers exceptional versatility from 1.0 to 18.0 GHz (L- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.48 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.32; and Insertion Loss of <1.8 dB. In addition, Model ULTRA1831 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors and optional N Female Connectors. This compact package measures just 4.70 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces with SMA connectors and 7.7 ounces with N connectors. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA1831, delivers exceptional versatility from 1.0 to 18.0 GHz (L- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.48 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.32; and Insertion Loss of <1.8 dB. In addition, Model ULTRA1831 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors and optional N Female Connectors. This compact package measures just 4.70 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces with SMA connectors and 7.7 ounces with N connectors. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULTRA1831 is a 1-18 GHz 90-degree hybrid coupler designed for signal splitting and combining in broadband applications. It features SMA female connectors, weighs 5.2 ounces, and has an optional N female connector variant weighing 7.7 ounces. The coupler offers 3 dB coupling, ±0.48 dB amplitude imbalance, ±5 degrees phase imbalance, >19 dB isolation, maximum VSWR of 1.32, and insertion loss less than 1.8 dB. It supports an average power rating of 20 W and a peak power rating of 3 kW, with an operating temperature range of -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ULTRA1831 is a 1-18 GHz 90-degree hybrid coupler designed for signal splitting and combining in broadband applications. It features SMA female connectors, weighs 5.2 ounces, and has an optional N female connector variant weighing 7.7 ounces. The coupler offers 3 dB coupling, ±0.48 dB amplitude imbalance, ±5 degrees phase imbalance, >19 dB isolation, maximum VSWR of 1.32, and insertion loss less than 1.8 dB. It supports an average power rating of 20 W and a peak power rating of 3 kW, with an operating temperature range of -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1831 - ULTRA1831 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1831
ULTRA1831
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1831 ULTRA1831
KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled. These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA1831, delivers exceptional versatility from 1.0 to 18.0 GHz (L- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.48 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.32; and Insertion Loss of <1.8 dB. In addition, Model ULTRA1831 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors and optional N Female Connectors. This compact package measures just 4.70 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces with SMA connectors and 7.7 ounces with N connectors. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s New line of high-performance ULTRA+ 90 Degree Hybrid Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled, alarmed or controlled.

These hybrid couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wideband frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), 6G, Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, Multiple-Input and Multiple-Output (MIMO) radio links, signal monitoring and measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications.

KRYTAR’s new hybrid coupler, Model ULTRA1831, delivers exceptional versatility from 1.0 to 18.0 GHz (L- thru Ku-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.48 dB; Phase Imbalance is ±5 degrees; Isolation is >19 dB; Maximum VSWR: 1.32; and Insertion Loss of <1.8 dB.

In addition, Model ULTRA1831 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors and optional N Female Connectors. This compact package measures just 4.70 inches (L) x 1.25 inches (W) x 0.52 inches (H), and weighs only 5.2 ounces with SMA connectors and 7.7 ounces with N connectors. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number ULTRA1831
Product Name 3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA1831
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

180° Hybrid Coupler 4010124-Q-1006 - 4010124-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
Directional Couplers 102050010 - 102050010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 264006K - 264006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106040020 - 106040020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
View Details