The KRYTAR Model 101020016 is a 1-20 GHz directional coupler with a nominal coupling of 16 ± 0.5 dB, insertion loss less than 1.1 dB (including coupled power), directivity greater than 16 dB, and maximum VSWR of 1.35 on any port. It handles 20 W average and 3 kW peak input power, operates from -54°C to +85°C, and features SMA Female connectors, with SMA Male and N Female options available. The unit weighs 2.6 ounces and has dimensions of 3.5 inches in length by 0.53 inches in width by 0.73 inches in height.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s coupler, Model 101020016, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 20.0 GHz in a single, compact and lightweight package.
In addition, Model 101020016 offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±0.5 dB and Frequency Sensitivity of ±0.35 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.1 dB, Directivity of greater than 16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 3.5 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 2.6 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101020016 |
| Product Name | Directional Couplers 101020016 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1000.00 to 20000.00 MHz |
| Power | 20.00 watts |
| Coupling | 16.00 dB |