The 1852S is a directional detector covering 0.5 to 18.5 GHz, designed for microwave power measurement and signal monitoring applications. It features an SMA female RF connector, a negative detector output polarity, and a power rating of 10 W. Insertion loss is less than 1.1 dB, directivity exceeds 12 dB from 12.4 to 18.5 GHz and >15 dB from 0.5 to 12.4 GHz, and maximum VSWR is 1.35 on any port. Low-level sensitivity is greater than 4 µV/µW. Operating temperature ranges from -54°C to +85°C. The unit weighs 3.8 ounces with SMA connectors and 5.2 ounces with N connectors.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 1852S |
| Product Name | Directional Detectors 1852S |
| Frequency Range | 500 to 18500 MHz |