The 202050013 is a 2-50 GHz directional detector with a 2.4 mm female input and SMA, BNC, or SMC female output connector, weighing 1.6 ounces. It has an insertion loss of less than 1.80 dB, a maximum VSWR of 1.50 from 2-26.5 GHz and 1.80 from 26.5-50 GHz, directivity greater than 13 dB up to 26.5 GHz and greater than 10 dB from 26.5-50 GHz, and a power rating of 2.0 W. Its low-level sensitivity exceeds 20 µV/µW, and the detector output polarity is negative. The operating temperature range is -54°C to +85°C.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 202050013 |
| Product Name | Directional Detectors 202050013 |
| Frequency Range | 2000 to 50000 MHz |