The KRYTAR 703AK is a planar doped barrier detector for microwave applications, operating from 100 MHz to 40 GHz with a frequency response of ±0.3 dB up to 20 GHz, ±0.6 dB up to 26.5 GHz, and ±1.0 dB up to 40 GHz. It has a maximum VSWR of 1.3 up to 20 GHz, 1.4 up to 26.5 GHz, and 1.7 up to 40 GHz, and uses a 2.92 mm male input connector. The detector has a negative output polarity, 3.0 pF output capacitance, and a video impedance range of 0.8 to 7.5 kΩ. It operates from -54°C to +100°C, supports a maximum input power of 200 mW, and measures 1.57 inches in length by 0.4 inches in diameter.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 703AK |
| Product Name | Planar Doped Barrier Detectors 703AK |
| Frequency Range | 100000 to 40000 MHz |