The 701B is a planar doped barrier detector for RF power measurements from 100 MHz to 20 GHz, featuring a BNC female input connector and a physical size of 1.85 in. x 0.4 in. dia. It has a maximum VSWR of 1.3 up to 20 GHz and a maximum input power of 200 mW. Output polarity is negative, with a video impedance range of 0.8 to 7.5 kΩ and an output capacitance of 3.0 pF. Operating temperature range is -54°C to +100°C.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 701B |
| Product Name | Planar Doped Barrier Detectors 701B |
| Frequency Range | 100000 to 20000 MHz |