KRYTAR, Inc. Planar Doped Barrier Detectors 210A 210A

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 210A is a planar doped barrier detector for microwave power measurement in the 100 MHz to 18.5 GHz frequency range, featuring an SMA female connector, 2.24 in. length, and 0.83 in. diameter. It provides a maximum output response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz, with a VSWR of 1.3 to 15 GHz and 1.4 to 18.5 GHz. The detector operates from -54°C to +100°C, has an output capacitance of 3 pF, negative polarity, 0.4 mV/mW low-level sensitivity, and accepts a maximum input of 200 mW via an N male connector.

Datasheet Summary
Powered by GS/AI

The KRYTAR 210A is a planar doped barrier detector for microwave power measurement in the 100 MHz to 18.5 GHz frequency range, featuring an SMA female connector, 2.24 in. length, and 0.83 in. diameter. It provides a maximum output response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz, with a VSWR of 1.3 to 15 GHz and 1.4 to 18.5 GHz. The detector operates from -54°C to +100°C, has an output capacitance of 3 pF, negative polarity, 0.4 mV/mW low-level sensitivity, and accepts a maximum input of 200 mW via an N male connector.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 210A - 210A - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 210A
210A
Planar Doped Barrier Detectors 210A 210A
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 210A
Product Name Planar Doped Barrier Detectors 210A
Frequency Range 100000 to 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 184020S - 184020S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Planar Doped Barrier Detectors 110A - 110A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 18500 MHz
Connector Type SMA
View Details
Directional Detectors 152010S - 152010S - KRYTAR, Inc.
Specs
Frequency Range 500 to 20000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
Directional Detectors 120710S - 120710S - KRYTAR, Inc.
Specs
Frequency Range 7000 to 12400 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details