The 604B is a planar doped barrier detector for microwave instrumentation, covering 10 MHz to 50 GHz with a ±0.3 dB response to 20 GHz, ±0.6 dB to 26.5 GHz, ±1.0 dB to 40 GHz, and ±3.0 dB to 50 GHz. It has a VSWR of 1.3 to 20 GHz, 1.4 to 26.5 GHz, 1.7 to 40 GHz, and 2.8 to 50 GHz. The device uses a BNC female connector, measures 1.85 in. x 0.4 in. dia., operates from -54°C to +100°C, and has a maximum input of 200 mW. Output polarity is negative, with 30 pF output capacitance and a video impedance of 0.8 to 7.5 kΩ. Low level sensitivity is 0.4 mV/mW. A "P" suffix indicates positive output polarity.
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 604B |
| Product Name | Planar Doped Barrier Detectors 604B |
| Frequency Range | 10000 to 50000 MHz |