KRYTAR, Inc. Zero Bias Schottky Detectors 109S 109S

Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 109 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz. Additional performance features include Output Capacitance of 3 pF, 50 ohm matched inputs for an excellent maximum VSWR of 1.15 to 4 GHz, 1.3 to 15 GHz and 1.4 to 18.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry-standard N Male Input Connector. 109 Series Models Output Connector Options: Model 109A: SMA Female and measures 2.24 inches long x 0.83 inches in diameter Model 109B: BNC and measures 2.51 inches long x 0.83 inches in diameter Model 109S: SMC Jack and measures 2.33 inches long x 0.83 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 109 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz. Additional performance features include Output Capacitance of 3 pF, 50 ohm matched inputs for an excellent maximum VSWR of 1.15 to 4 GHz, 1.3 to 15 GHz and 1.4 to 18.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry-standard N Male Input Connector. 109 Series Models Output Connector Options: Model 109A: SMA Female and measures 2.24 inches long x 0.83 inches in diameter Model 109B: BNC and measures 2.51 inches long x 0.83 inches in diameter Model 109S: SMC Jack and measures 2.33 inches long x 0.83 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Bias Schottky Detectors 109S - 109S - KRYTAR, Inc.
Sunnyvale, CA, United States
Zero Bias Schottky Detectors 109S
109S
Zero Bias Schottky Detectors 109S 109S
KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications. KRYTAR’s Model 109 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz. Additional performance features include Output Capacitance of 3 pF, 50 ohm matched inputs for an excellent maximum VSWR of 1.15 to 4 GHz, 1.3 to 15 GHz and 1.4 to 18.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry-standard N Male Input Connector. 109 Series Models Output Connector Options: Model 109A: SMA Female and measures 2.24 inches long x 0.83 inches in diameter Model 109B: BNC and measures 2.51 inches long x 0.83 inches in diameter Model 109S: SMC Jack and measures 2.33 inches long x 0.83 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Zero Bias Schottky Detectors are inline coaxial barrel connector packages for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for use in applications including power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in broadband, 5G and mm-Wave applications.

KRYTAR’s Model 109 Series Detectors have a Minimum Frequency of 10 MHz and a Maximum Frequency of 18.5 GHz with a Frequency Response of ±0.3 dB to 12.4 GHz and ±0.6 dB to 18.5 GHz. Additional performance features include Output Capacitance of 3 pF, 50 ohm matched inputs for an excellent maximum VSWR of 1.15 to 4 GHz, 1.3 to 15 GHz and 1.4 to 18.5 GHz, Negative Output Polarity (For Positive Output Polarity add a “P” to the end of the model number), Low Voltage Sensitivity of 0.5 mV/µW typical, and can withstand maximum input power levels up to 100 mW. Operating temperature range is -54°C to +100°C. The compact and rugged cylindrical package includes an industry-standard N Male Input Connector.

109 Series Models Output Connector Options:
Model 109A: SMA Female and measures 2.24 inches long x 0.83 inches in diameter
Model 109B: BNC and measures 2.51 inches long x 0.83 inches in diameter
Model 109S: SMC Jack and measures 2.33 inches long x 0.83 inches in diameter

KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 109S
Product Name Zero Bias Schottky Detectors 109S
Frequency Range 10 to 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 703A - 703A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 40000 MHz
Connector Type SMA
View Details
Planar Doped Barrier Detectors 210A - 210A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 18500 MHz
Connector Type SMA
View Details
Power Sensors 9511A - 9511A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 4000 MHz
Connector Type 3.5mm
View Details
Directional Detectors 262210S - 262210S - KRYTAR, Inc.
Specs
Frequency Range 18000 to 26500 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details