The 201040013K is a 1-40 GHz directional detector with a 2.92 mm female RF connector and SMA, BNC, or SMC female detector output. It exhibits insertion loss less than 1.1 dB from 1-20 GHz and less than 1.8 dB from 20-40 GHz, directivity greater than 10 dB from 20-40 GHz, and a maximum VSWR of 1.7 in the upper band. It supports a 2 W input power rating, has a low-level sensitivity greater than 20 µV/µW, and a detector output capacitance of 3 pF with negative polarity. The device operates from -54°C to +85°C, weighs 1.9 ounces, and maintains frequency sensitivity within ±1.7 dB.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 201040013K |
| Product Name | Directional Detectors 201040013K |
| Frequency Range | 1000 to 40000 MHz |