The 264010S is a narrowband directional detector designed for microwave instrumentation, operating from 26.5 to 40.0 GHz with a low-level frequency sensitivity of 40 µV/µW ± 0.5, directivity of 12 dB, VSWR of 1.70, and insertion loss of 1.7 dB. It handles up to 1 W input power and uses a 2.4 mm female connector. Its operating temperature range is from -54°C to +85°C, and it weighs 1.2 oz. The unit dimensions are A=1.12 in, B=0.62 in, C=0.40 in, D=0.20 in, E=0.56 in, F=0 in, G=0.09 in. The detector output connector is SMA female with a maximum length of 1.40 in.
KRYTAR offers the industry’s widest selection of Directional Detectors specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications are available.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | 264010S |
| Product Name | Directional Detectors 264010S |
| Frequency Range | 26500 to 40000 MHz |