The Model 102012410-Q-1006 is a directional coupler designed for quantum and cryogenic applications, operating across a frequency range of 2 to 12.4 GHz. It features a nominal coupling of 10 ± 0.5 dB, frequency sensitivity of ±0.30 dB, directivity greater than 16 dB, maximum VSWR of 1.35 on any port, and insertion loss less than 1.1 dB including coupled power. The coupler handles an average input power of 20 W and a peak power of 3 kW, with SMA female connectors and a weight of 1.7 ounces. Its operating temperature extends from cryogenic to +85°C, with materials and design optimized for extreme cold environments.
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications.
KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information.
KRYTAR’s Model 102012410-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 2.0 to 12.4 GHz in a single, compact and lightweight package.
In addition, Model 102012410-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.1 dB, Directivity of >16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces.
KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 102012410-Q-1006 |
| Product Name | Directional Couplers 102012410-Q-1006 |
| RF Coupler Type | Uni-Directional |