KRYTAR, Inc. Directional Couplers 101050010 101050010

Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 101050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 50.0 GHz (L- through Q-Bands) in a single, compact and lightweight package. In addition, Model 101050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.2 dB and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss of 2.9 dB (includes coupled power) Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 2.0 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 101050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 50.0 GHz (L- through Q-Bands) in a single, compact and lightweight package. In addition, Model 101050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.2 dB and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss of 2.9 dB (includes coupled power) Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 2.0 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 101050010 - 101050010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 101050010
101050010
Directional Couplers 101050010 101050010
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 101050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 50.0 GHz (L- through Q-Bands) in a single, compact and lightweight package. In addition, Model 101050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.2 dB and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss of 2.9 dB (includes coupled power) Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 2.0 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s directional coupler, Model 101050010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 50.0 GHz (L- through Q-Bands) in a single, compact and lightweight package.

In addition, Model 101050010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.2 dB and Frequency Sensitivity of ±1.25 dB. The directional coupler exhibits Insertion Loss of 2.9 dB (includes coupled power) Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 2.0 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101050010
Product Name Directional Couplers 101050010
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100612020 - 100612020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 600.00 to 12000.00 MHz
Power 20.00 watts
View Details
ULTRA102040020 - ULTRA102040020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 264030K - 264030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100318020 - 100318020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 18000.00 MHz
Power 20.00 watts
View Details