The 110067006 is a directional coupler for broadband signal monitoring and measurement in the 10-67 GHz range, featuring 1.85 mm female connectors and a weight of 1.3 ounces. It provides a nominal coupling of 6 dB ± 2.5 dB, with frequency sensitivity of ± 0.75 dB from 10-50 GHz and ± 1.50 dB from 10-67 GHz. Insertion loss is less than 4.40 dB including coupled power, directivity exceeds 10 dB, and maximum VSWR is 1.8 on the main line, 1.8 on the secondary line up to 50 GHz, and 2.3 from 50-67 GHz. The coupler handles 20 W average and 3 kW peak input power, and operates from -54ºC to +85ºC.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 110067006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 10.0 to 67.0 GHz in a single, compact and lightweight package.
In addition, Model 110067006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.5 dB, and Frequency Sensitivity of ±0.75 dB to 50 GHz, and ±1.50 dB to 67 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 4.40 dB, Directivity of greater than 10 dB, Maximum Main Line VSWR is 1.8. Secondary Line VSWR is 1.8 at 10-50 GHz, and 2.3 at 50-67 GHz. Input Power Rating is 20 W average and 3 kW peak. The Model 110067006 directional coupler comes with industry-standard 1.85-mm female connectors. The compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H), and weighs only 1.3 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 110067006 |
| Product Name | Directional Couplers 110067006 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 10000.00 to 67000.00 MHz |
| Power | 20.00 watts |
| Coupling | 6.00 dB |