KRYTAR, Inc. Dual-Directional Couplers 500706310 500706310

Description
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. KRYTAR’s latest addition, Model 500706310, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.7 to 6.3 GHz in a single, compact and lightweight package. In addition, Model 500706310 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of < 2.1 dB, Directivity of > 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors and Optional N Female Connectors. The compact package measures just 10.50 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs just 7.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. KRYTAR’s latest addition, Model 500706310, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.7 to 6.3 GHz in a single, compact and lightweight package. In addition, Model 500706310 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of < 2.1 dB, Directivity of > 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors and Optional N Female Connectors. The compact package measures just 10.50 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs just 7.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Directional Couplers 500706310 - 500706310 - KRYTAR, Inc.
Sunnyvale, CA, United States
Dual-Directional Couplers 500706310
500706310
Dual-Directional Couplers 500706310 500706310
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. KRYTAR’s latest addition, Model 500706310, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.7 to 6.3 GHz in a single, compact and lightweight package. In addition, Model 500706310 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of < 2.1 dB, Directivity of > 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors and Optional N Female Connectors. The compact package measures just 10.50 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs just 7.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection.

KRYTAR’s latest addition, Model 500706310, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.7 to 6.3 GHz in a single, compact and lightweight package.

In addition, Model 500706310 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±0.6 dB. The dual-directional coupler exhibits Insertion Loss (including coupled power) of < 2.1 dB, Directivity of > 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors and Optional N Female Connectors. The compact package measures just 10.50 inches (L) x 0.53 inches (W) x 0.72 inches (H), and weighs just 7.0 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s dual-directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 500706310
Product Name Dual-Directional Couplers 500706310
RF Coupler Type Dual Directional
Frequency Range 700.00 to 6300.00 MHz
Power 20.00 watts
Coupling 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 158020 - 158020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 195030 - 195030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Direct Couplers 104012420-Q-1006 - 104012420-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3005040 - ULTRA3005040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 4000.00 MHz
Insertion Loss 1.30 dB
View Details