KRYTAR, Inc. 3 dB 90 Degree Hybrid Couplers 3050360K 3050360K

Description
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 3050360K, delivers exceptional ultra-broadband versatility from 5.0 to 36.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±15 degrees; Isolation is >11 dB; Maximum VSWR: 1.80; and Insertion Loss of <2.8 dB. In addition, Model 3050360K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92 mm (K) Female Connectors. This compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 3050360K, delivers exceptional ultra-broadband versatility from 5.0 to 36.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±15 degrees; Isolation is >11 dB; Maximum VSWR: 1.80; and Insertion Loss of <2.8 dB. In addition, Model 3050360K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92 mm (K) Female Connectors. This compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dB 90 Degree Hybrid Couplers 3050360K - 3050360K - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 90 Degree Hybrid Couplers 3050360K
3050360K
3 dB 90 Degree Hybrid Couplers 3050360K 3050360K
KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR’s new 90-degree hybrid coupler, Model 3050360K, delivers exceptional ultra-broadband versatility from 5.0 to 36.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±15 degrees; Isolation is >11 dB; Maximum VSWR: 1.80; and Insertion Loss of <2.8 dB. In addition, Model 3050360K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92 mm (K) Female Connectors. This compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s 3 dB, 90-Degree Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications. These 90-degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90-degree separation of phase. These hybrid couplers offer simple solutions in many applications within those frequency bands including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications.

KRYTAR’s new 90-degree hybrid coupler, Model 3050360K, delivers exceptional ultra-broadband versatility from 5.0 to 36.0 GHz with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±1.5 dB; Phase Imbalance is ±15 degrees; Isolation is >11 dB; Maximum VSWR: 1.80; and Insertion Loss of <2.8 dB.

In addition, Model 3050360K offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard 2.92 mm (K) Female Connectors. This compact package measures just 1.40 inches (L) x 1.00 inches (W) x 0.42 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to +85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 3050360K
Product Name 3 dB 90 Degree Hybrid Couplers 3050360K
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4005040 - 4005040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 4000.00 MHz
Insertion Loss 2.00 dB
View Details
Directional Couplers 152010 - 152010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree Hybrid Couplers 4020080 - 4020080 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Insertion Loss 1.10 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4005070 - ULTRA4005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 2.70 dB
View Details