KRYTAR, Inc. Directional Couplers 106067006 106067006

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106067006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package. In addition, Model 106067006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <4.4 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106067006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package. In addition, Model 106067006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <4.4 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 106067006 - 106067006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 106067006
106067006
Directional Couplers 106067006 106067006
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106067006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package. In addition, Model 106067006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <4.4 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 106067006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 6 to 67 GHz (C- thru V-Bands) in a single, compact and lightweight package.

In addition, Model 106067006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±2.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <4.4 dB, Directivity of >10 dB, Maximum VSWR (any port) is 1.8, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85 mm female connectors. This compact package measures just 1.3 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C.

KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of ULTRA+ directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 106067006
Product Name Directional Couplers 106067006
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 67000.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 100418510 - 100418510 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 18500.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4040124 - ULTRA4040124 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Insertion Loss 0.60 dB
View Details
3 dB 180 Degree Hybrid Couplers 4100400K - 4100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.70 dB
View Details
Dual-Directional Couplers 504020006 - 504020006 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details