KRYTAR, Inc. Directional Couplers 2606 2606

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.50, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.50, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR Model 2606 is a directional coupler designed for wideband signal monitoring and measurement applications from 1.0 to 26.5 GHz. It features a nominal coupling of 6 ± 1.0 dB with a frequency sensitivity of ± 0.7 dB, directivity greater than 13 dB, maximum VSWR of 1.50 on any port, and insertion loss less than 2.0 dB including coupled power. The device supports an average input power of 20 W and a peak power of 3 kW, with standard 3.5 mm female connectors and an operating temperature range of -54°C to +85°C. It weighs 2.1 ounces and is packaged in a compact form factor suitable for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The KRYTAR Model 2606 is a directional coupler designed for wideband signal monitoring and measurement applications from 1.0 to 26.5 GHz. It features a nominal coupling of 6 ± 1.0 dB with a frequency sensitivity of ± 0.7 dB, directivity greater than 13 dB, maximum VSWR of 1.50 on any port, and insertion loss less than 2.0 dB including coupled power. The device supports an average input power of 20 W and a peak power of 3 kW, with standard 3.5 mm female connectors and an operating temperature range of -54°C to +85°C. It weighs 2.1 ounces and is packaged in a compact form factor suitable for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 2606 - 2606 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 2606
2606
Directional Couplers 2606 2606
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 2606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package. In addition, Model 2606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.50, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 2606, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 1.0 to 26.5 GHz in a single, compact and lightweight package.

In addition, Model 2606 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±1.0 dB, and Frequency Sensitivity of ±0.7. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.0 dB, Directivity of greater than 13 dB, Maximum VSWR (any port) is 1.50, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 3.5-mm Female connectors. Additional 3.5-mm Male connector options are available. The compact package measures just 2.90 inches (L) x 0.53 inches (W) x 0.63 inches (H), and weighs only 2.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 2606
Product Name Directional Couplers 2606
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4030360 - 4030360 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 36000.00 MHz
Insertion Loss 4.00 dB
View Details
3 dB 90 Degree Hybrid Couplers 3100400 - 3100400 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Directional Coupler 102040030K - 102040030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102040010 - 102040010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details