KRYTAR, Inc. Directional Couplers 101050020 101050020

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 50 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave. In addition, Model 101050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.5 dB, and Frequency Sensitivity is ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.5 dB. Directivity is >10 dB with Maximum VSWR of 1.75. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H) and weighs only 2.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 50 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave. In addition, Model 101050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.5 dB, and Frequency Sensitivity is ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.5 dB. Directivity is >10 dB with Maximum VSWR of 1.75. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H) and weighs only 2.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 101050020 - 101050020 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 101050020
101050020
Directional Couplers 101050020 101050020
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 50 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave. In addition, Model 101050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.5 dB, and Frequency Sensitivity is ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.5 dB. Directivity is >10 dB with Maximum VSWR of 1.75. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H) and weighs only 2.0 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 101050020, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 50 GHz in a single, compact and lightweight package. This coupler offers the ultimate solution for emerging designs and test and measurement applications for 5G and mmWave.

In addition, Model 101050020 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.5 dB, and Frequency Sensitivity is ±2.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.5 dB. Directivity is >10 dB with Maximum VSWR of 1.75. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H) and weighs only 2.0 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring, and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101050020
Product Name Directional Couplers 101050020
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 50000.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3010040 - 3010040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Insertion Loss 1.00 dB
View Details
Directional Couplers 101004006 - 101004006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 18130 - 18130 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1853 - 1853 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18500.00 MHz
Power 20.00 watts
View Details