KRYTAR, Inc. Directional Coupler 106040006K 106040006K

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106040006K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package In addition, Model 106040006K offers superior performance ratings including Nominal Coupling (with respect to output) of 6.0 dB, ±1.5 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.2 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.92-mm (K) Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106040006K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package In addition, Model 106040006K offers superior performance ratings including Nominal Coupling (with respect to output) of 6.0 dB, ±1.5 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.2 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.92-mm (K) Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler 106040006K - 106040006K - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Coupler 106040006K
106040006K
Directional Coupler 106040006K 106040006K
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 106040006K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package In addition, Model 106040006K offers superior performance ratings including Nominal Coupling (with respect to output) of 6.0 dB, ±1.5 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.2 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.92-mm (K) Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 106040006K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 6.0 to 40.0 GHz in a single, compact and lightweight package

In addition, Model 106040006K offers superior performance ratings including Nominal Coupling (with respect to output) of 6.0 dB, ±1.5 dB, and Frequency Sensitivity of ±0.8 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 2.2 dB, Directivity of greater than 10 dB, Maximum VSWR (any port) is 1.6, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 2.92-mm (K) Female Connectors. The compact package measures just 1.40 inches (L) x 0.45 inches (W) x 0.69 inches (H), and weighs only 1.2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many ultra-broadband applications including electronic warfare (EW), commercial wireless including mmWave, 5G, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 106040006K
Product Name Directional Coupler 106040006K
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3017180 - 3017180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 18000.00 MHz
Insertion Loss 3.20 dB
View Details
Dual-Directional Couplers 501820 - 501820 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 195020 - 195020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 2620 - 2620 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
Power 20.00 watts
View Details