KRYTAR, Inc. Directional Couplers 104020006 104020006

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 104020006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 4.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 104020006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male connector options are available. The compact package measures just 1.4 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 104020006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 4.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 104020006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male connector options are available. The compact package measures just 1.4 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104020006 is a 4-20 GHz directional coupler with a nominal coupling of 6 ± 0.5 dB and a frequency sensitivity of ±0.3 dB. It has an insertion loss of less than 1.9 dB, directivity greater than 15 dB, and a maximum VSWR of 1.35 on any port. The device supports an average input power of 20 W and a peak power of 3 kW, with SMA female connectors standard. It operates from -54°C to +85°C and weighs 1.0 ounce. The package dimensions are 1.4 inches in length, 0.40 inches in width, and 0.66 inches in height.

Datasheet Summary
Powered by GS/AI

The 104020006 is a 4-20 GHz directional coupler with a nominal coupling of 6 ± 0.5 dB and a frequency sensitivity of ±0.3 dB. It has an insertion loss of less than 1.9 dB, directivity greater than 15 dB, and a maximum VSWR of 1.35 on any port. The device supports an average input power of 20 W and a peak power of 3 kW, with SMA female connectors standard. It operates from -54°C to +85°C and weighs 1.0 ounce. The package dimensions are 1.4 inches in length, 0.40 inches in width, and 0.66 inches in height.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 104020006 - 104020006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 104020006
104020006
Directional Couplers 104020006 104020006
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s coupler, Model 104020006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 4.0 to 20.0 GHz in a single, compact and lightweight package. In addition, Model 104020006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male connector options are available. The compact package measures just 1.4 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s coupler, Model 104020006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 4.0 to 20.0 GHz in a single, compact and lightweight package.

In addition, Model 104020006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.9 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male connector options are available. The compact package measures just 1.4 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs just 1.0 ounce. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 104020006
Product Name Directional Couplers 104020006
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110067030 - 110067030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 264030K - 264030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102012420-Q-1006 - 102012420-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details
3 dB 180 Degree Hybrid Couplers 4070240 - 4070240 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Insertion Loss 1.50 dB
View Details