KRYTAR, Inc. Directional Couplers 102012420-Q-1006 102012420-Q-1006

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s Model 102012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 2.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 102012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.8 dB, Directivity of >16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces. KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s Model 102012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 2.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 102012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.8 dB, Directivity of >16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces. KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 102012420-Q-1006 - 102012420-Q-1006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 102012420-Q-1006
102012420-Q-1006
Directional Couplers 102012420-Q-1006 102012420-Q-1006
KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications. KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information. KRYTAR’s Model 102012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 2.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 102012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.8 dB, Directivity of >16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces. KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high performance microwave components and test equipment for both commercial and military applications.

KRYTAR now offers a wide selection of components for your quantum/cryogenic designs – using materials optimized for extreme cold temperature operating environments. Our products are well known for meeting the tightest specifications without compromise. KRYTAR’s couplers are uniquely designed for temperature applications of cryogenic to +85° C where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. Contact the factory for additional temperature information.

KRYTAR’s Model 102012420-Q-1006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 2.0 to 12.4 GHz in a single, compact and lightweight package.

In addition, Model 102012420-Q-1006 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.30 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.8 dB, Directivity of >16 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA female connectors. The compact package measures just 2.08 inches (L) x 0.53 inches (W) x 0.69 inches (H), and weighs only 1.7 ounces.

KRYTAR couplers offer quantum/cryogenic solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, radio astronomy, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102012420-Q-1006
Product Name Directional Couplers 102012420-Q-1006
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3005040 - ULTRA3005040 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 4000.00 MHz
Insertion Loss 1.30 dB
View Details
Directional Couplers 101720030 - 101720030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1500110010 - 1500110010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 50000.00 to 110000.00 MHz
Power 20.00 watts
View Details
90° Hybrid Coupler 3010124-Q-1006 - 3010124-Q-1006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
View Details