KRYTAR, Inc. 3 dB 180 Degree Hybrid Couplers 4070240 4070240

Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 4070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.7 dB; Phase Imbalance is ±12 degrees; Isolation is >14 dB; Maximum VSWR: 1.7; and Insertion Loss of <1.5 dB In addition, Model 4070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.58 inches (L) x 1.58 inches (W) x 0.40 inches (H), and weighs only 2.4 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 4070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.7 dB; Phase Imbalance is ±12 degrees; Isolation is >14 dB; Maximum VSWR: 1.7; and Insertion Loss of <1.5 dB In addition, Model 4070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.58 inches (L) x 1.58 inches (W) x 0.40 inches (H), and weighs only 2.4 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 4070240 is a 180-degree hybrid coupler covering 7 to 24 GHz with 3 dB coupling, ±0.7 dB amplitude imbalance, ±12 degrees phase imbalance, >14 dB isolation, maximum VSWR of 1.7, and insertion loss less than 1.5 dB. It handles 20 W average and 3 kW peak power, features SMA female connectors, weighs 2.4 ounces, and operates from -54°C to +85°C.

Datasheet Summary
Powered by GS/AI

Model 4070240 is a 180-degree hybrid coupler covering 7 to 24 GHz with 3 dB coupling, ±0.7 dB amplitude imbalance, ±12 degrees phase imbalance, >14 dB isolation, maximum VSWR of 1.7, and insertion loss less than 1.5 dB. It handles 20 W average and 3 kW peak power, features SMA female connectors, weighs 2.4 ounces, and operates from -54°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
3 dB 180 Degree Hybrid Couplers 4070240 - 4070240 - KRYTAR, Inc.
Sunnyvale, CA, United States
3 dB 180 Degree Hybrid Couplers 4070240
4070240
3 dB 180 Degree Hybrid Couplers 4070240 4070240
KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model 4070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.7 dB; Phase Imbalance is ±12 degrees; Isolation is >14 dB; Maximum VSWR: 1.7; and Insertion Loss of <1.5 dB In addition, Model 4070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.58 inches (L) x 1.58 inches (W) x 0.40 inches (H), and weighs only 2.4 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR 180 Degree Hybrid Couplers are four-port components with dual input and output ports. KRYTAR hybrid couplers offer wide frequency coverage in single, compact packages, which provide low insertion loss, high directivity and tight coupling. These hybrid couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications.

KRYTAR’s new hybrid coupler, Model 4070240, delivers exceptional versatility from 7.0 to 24.0 GHz (C- thru K-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.7 dB; Phase Imbalance is ±12 degrees; Isolation is >14 dB; Maximum VSWR: 1.7; and Insertion Loss of <1.5 dB

In addition, Model 4070240 offers Input Power Rating of 20 W average and 3 kW peak. The hybrid coupler comes with industry-standard SMA Female Connectors. The compact package measures just 1.58 inches (L) x 1.58 inches (W) x 0.40 inches (H), and weighs only 2.4 ounces. Operating temperature is -54° to 85° C. This coupler is typically available from stock to 30 days, ARO.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 4070240
Product Name 3 dB 180 Degree Hybrid Couplers 4070240
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3100400 - 3100400 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Directional Coupler 102040030 - 102040030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 102050020 - 102050020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100404020 - 100404020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 4000.00 MHz
Power 20.00 watts
View Details