KRYTAR, Inc. Directional Couplers 110067030 110067030

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110067030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package. In addition, Model 110067030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110067030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package. In addition, Model 110067030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 110067030 is a directional coupler designed for signal monitoring and measurement in ultra-wideband applications from 10 to 67 GHz. It features 1.85 mm female connectors, a nominal coupling of 30 ±1.5 dB, directivity of 7.25 dB, maximum VSWR of 1.9, insertion loss under 1.7 dB, average power handling of 20 W, and peak power handling of 3 kW. The device operates from -54°C to +85°C and weighs 1.3 ounces.

Datasheet Summary
Powered by GS/AI

Model 110067030 is a directional coupler designed for signal monitoring and measurement in ultra-wideband applications from 10 to 67 GHz. It features 1.85 mm female connectors, a nominal coupling of 30 ±1.5 dB, directivity of 7.25 dB, maximum VSWR of 1.9, insertion loss under 1.7 dB, average power handling of 20 W, and peak power handling of 3 kW. The device operates from -54°C to +85°C and weighs 1.3 ounces.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 110067030 - 110067030 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 110067030
110067030
Directional Couplers 110067030 110067030
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 110067030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package. In addition, Model 110067030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C. KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 110067030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the ultra-wideband frequency range of 10 to 67 GHz (X- thru V-Bands) in a single, compact and lightweight package.

In addition, Model 110067030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.5 dB, and Frequency Sensitivity of ±1.5 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <1.7 dB, Directivity of >7.25 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm female connectors. This compact package measures just 1.30 inches (L) x 0.50 inches (W) x 0.62 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to +85° C.

KRYTAR couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. This ultra-wideband directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 110067030
Product Name Directional Couplers 110067030
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified 180° Hybrid Coupler 4010265-SQ - 4010265-SQ - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
View Details
Directional Couplers 107125-1535-20 - 107125-1535-20 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7125.00 to 15350.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4100400 - ULTRA4100400 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.50 dB
View Details
Dual-Directional Couplers 501822 - 501822 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details