KRYTAR, Inc. Directional Couplers 120420 120420

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 120420, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over C and X-Bands frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 120420 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors and 3.5mm Male and Female Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 120420, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over C and X-Bands frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 120420 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors and 3.5mm Male and Female Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 120420 is a directional coupler designed for signal monitoring and measurement in the 4.0 to 12.4 GHz frequency range. It features a nominal coupling of 20 dB with ±1.0 dB tolerance, frequency sensitivity of ±0.3 dB, insertion loss of 0.5 dB, directivity of 15 dB, and maximum VSWR of 1.35. It uses an SMA female connector, measures 1.40 in × 0.66 in × 0.40 in, and weighs 0.5 oz. The connector type designation is BB.

Datasheet Summary
Powered by GS/AI

The 120420 is a directional coupler designed for signal monitoring and measurement in the 4.0 to 12.4 GHz frequency range. It features a nominal coupling of 20 dB with ±1.0 dB tolerance, frequency sensitivity of ±0.3 dB, insertion loss of 0.5 dB, directivity of 15 dB, and maximum VSWR of 1.35. It uses an SMA female connector, measures 1.40 in × 0.66 in × 0.40 in, and weighs 0.5 oz. The connector type designation is BB.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 120420 - 120420 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 120420
120420
Directional Couplers 120420 120420
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 120420, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over C and X-Bands frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package. In addition, Model 120420 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors and 3.5mm Male and Female Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 120420, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over C and X-Bands frequency range of 4.0 to 12.4 GHz in a single, compact and lightweight package.

In addition, Model 120420 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.5 dB, Directivity of greater than 15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors and 3.5mm Male and Female Connectors are available. The compact package measures just 1.40 inches (L) x 0.40 inches (W) x 0.66 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 120420
Product Name Directional Couplers 120420
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 502008020 - 502008020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 20.00 watts
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020080 - ULTRA4020080 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Insertion Loss 1.00 dB
View Details
Directional Couplers 110067010 - 110067010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 100308016 - 100308016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 300.00 to 8000.00 MHz
Power 20.00 watts
View Details