KRYTAR, Inc. Thermal Vac Qualified Directional Coupler 101040010-TV 101040010-TV

Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101040010-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040010-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101040010-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040010-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 101040010-TV is a 1-40 GHz directional coupler with a 2.4 mm female connector, weighing 1.3 ounces and operating from -54°C to +85°C. It has a nominal coupling of 10 ± 1.0 dB, directivity greater than 14 dB from 1-20 GHz and greater than 10 dB from 20-40 GHz, maximum VSWR of 1.5 from 1-20 GHz and 1.7 from 20-40 GHz, insertion loss less than 1.3 dB from 1-20 GHz and less than 2.0 dB from 20-40 GHz, and power handling of 20 W average and 3 kW peak.

Datasheet Summary
Powered by GS/AI

The 101040010-TV is a 1-40 GHz directional coupler with a 2.4 mm female connector, weighing 1.3 ounces and operating from -54°C to +85°C. It has a nominal coupling of 10 ± 1.0 dB, directivity greater than 14 dB from 1-20 GHz and greater than 10 dB from 20-40 GHz, maximum VSWR of 1.5 from 1-20 GHz and 1.7 from 20-40 GHz, insertion loss less than 1.3 dB from 1-20 GHz and less than 2.0 dB from 20-40 GHz, and power handling of 20 W average and 3 kW peak.

Suppliers

Company
Product
Description
Supplier Links
Thermal Vac Qualified Directional Coupler 101040010-TV - 101040010-TV - KRYTAR, Inc.
Sunnyvale, CA, United States
Thermal Vac Qualified Directional Coupler 101040010-TV
101040010-TV
Thermal Vac Qualified Directional Coupler 101040010-TV 101040010-TV
KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers. KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 101040010-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package. In addition, Model 101040010-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR specializes in the design and manufacturing of ultra-broadband, high-performance microwave components and test equipment for both commercial and military space applications. Products manufactured for Space Applications undergo additional reliability and quality assurance inspections during all phases of assembly, electrical evaluation, and shock/vibration testing. Parts, materials and processes are fully traceable from subordinate to top-level assemblies. KRYTAR can also provide customized solutions to meet your application-specific requirements. Our successful space heritage offers qualities you can depend on including: offering innovative products, quick-reaction capability, design responsiveness, flexibility, fast production turn-around, and partnerships with our customers.

KRYTAR’s directional couplers are uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 101040010-TV, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over an ultra-broadband frequency range of 1.0 to 40.0 GHz in a single, compact and lightweight package.

In addition, Model 101040010-TV offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±1.0 dB, and Frequency Sensitivity of ±1.52 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB (1-20 GHz) and 1.7 dB (20-40 GHz), Directivity of greater than 14 dB (1-20 GHz) and 10 dB (20-40 GHz), Maximum VSWR (any port) is 1.5 (1- 20 GHz) and 1.7 (20-40 GHz), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm Female Connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H) and weighs only 1.3 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external levelling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including Space, electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications, the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101040010-TV
Product Name Thermal Vac Qualified Directional Coupler 101040010-TV
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 184030 - 184030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 40000.00 MHz
Power 20.00 watts
View Details
3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3100400K - ULTRA3100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 1.50 dB
View Details
3 dB 180 Degree ULTRA+ Hybrid Couplers ULTRA4020080 - ULTRA4020080 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Insertion Loss 1.00 dB
View Details
3 dB 180 Degree Hybrid Couplers 4060265 - 4060265 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Insertion Loss 1.60 dB
View Details