KRYTAR, Inc. Directional Couplers 1853 1853

Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 1853, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 0.5 to 18.0 GHz (L- through Ku-Bands) in a single, compact and lightweight package. In addition, Model 1853 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss of <1.0 dB (includes coupled power) Directivity of 12 dB, Maximum VSWR 1.45 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 3.1 ounces. Operating temperature is -54° to +85° C. RYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 1853, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 0.5 to 18.0 GHz (L- through Ku-Bands) in a single, compact and lightweight package. In addition, Model 1853 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss of <1.0 dB (includes coupled power) Directivity of 12 dB, Maximum VSWR 1.45 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 3.1 ounces. Operating temperature is -54° to +85° C. RYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 1853 - 1853 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 1853
1853
Directional Couplers 1853 1853
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 1853, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 0.5 to 18.0 GHz (L- through Ku-Bands) in a single, compact and lightweight package. In addition, Model 1853 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss of <1.0 dB (includes coupled power) Directivity of 12 dB, Maximum VSWR 1.45 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 3.1 ounces. Operating temperature is -54° to +85° C. RYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s directional coupler, Model 1853, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 0.5 to 18.0 GHz (L- through Ku-Bands) in a single, compact and lightweight package.

In addition, Model 1853 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB and Frequency Sensitivity of ±1.0 dB. The directional coupler exhibits Insertion Loss of <1.0 dB (includes coupled power) Directivity of 12 dB, Maximum VSWR 1.45 (any port), Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female connectors. SMA Male and N-Type Female connector options are available. The compact package measures just 4.40 inches (L) x 0.53 inches (W) x 0.73 inches (H), and weighs just 3.1 ounces. Operating temperature is -54° to +85° C.

RYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 1853
Product Name Directional Couplers 1853
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18500.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 501040010 - 501040010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 120420 - 120420 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
Directional Couplers 120406 - 120406 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
View Details
Directional Couplers 152030 - 152030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details