KRYTAR, Inc. Directional Couplers 102008006 102008006

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.0 GHz (S and C-Bands) in a single, compact and lightweight package. In addition, Model 102008006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.60 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 1.81 inches (L) x 0.40 inches (W) x 0.67 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.0 GHz (S and C-Bands) in a single, compact and lightweight package. In addition, Model 102008006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.60 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 1.81 inches (L) x 0.40 inches (W) x 0.67 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 102008006 - 102008006 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 102008006
102008006
Directional Couplers 102008006 102008006
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 102008006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.0 GHz (S and C-Bands) in a single, compact and lightweight package. In addition, Model 102008006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.60 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 1.81 inches (L) x 0.40 inches (W) x 0.67 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to 85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 102008006, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 2.0 to 8.0 GHz (S and C-Bands) in a single, compact and lightweight package.

In addition, Model 102008006 offers superior performance ratings including Nominal Coupling (with respect to output) of 6 dB, ±0.5 dB, and Frequency Sensitivity of ±0.25 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.60 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.20, Input Power Rating is 50 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 1.81 inches (L) x 0.40 inches (W) x 0.67 inches (H), and weighs just 1.2 ounces. Operating temperature is -54° to 85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 102008006
Product Name Directional Couplers 102008006
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 180 Degree Hybrid Couplers 4005070 - 4005070 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 7000.00 MHz
Insertion Loss 2.80 dB
View Details
Directional Couplers 158010 - 158010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 10040712516 - 10040712516 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
View Details
Directional Couplers 152030 - 152030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details