KRYTAR, Inc. Directional Couplers 10040712530 10040712530

Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100400712530, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 7.125 GHz in a single, compact and lightweight package. In addition, Model 10040712530 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±0.7 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.80 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SAM Female connectors with optional SMA Male or N-type Female connectors. This compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100400712530, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 7.125 GHz in a single, compact and lightweight package. In addition, Model 10040712530 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±0.7 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.80 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SAM Female connectors with optional SMA Male or N-type Female connectors. This compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 10040712530 - 10040712530 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 10040712530
10040712530
Directional Couplers 10040712530 10040712530
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s latest addition, Model 100400712530, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 7.125 GHz in a single, compact and lightweight package. In addition, Model 10040712530 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±0.7 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.80 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SAM Female connectors with optional SMA Male or N-type Female connectors. This compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.1 ounces. Operating temperature is -54° to +85° C. KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s latest addition, Model 100400712530, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 0.4 to 7.125 GHz in a single, compact and lightweight package.

In addition, Model 10040712530 offers superior performance ratings including Nominal Coupling (with respect to output) of 30.0 dB, ±0.7 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of <0.80 dB, Directivity of >15 dB, Maximum VSWR (any port) is 1.35, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SAM Female connectors with optional SMA Male or N-type Female connectors. This compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H) and weighs only 3.1 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many wideband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This wideband directional coupler can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 10040712530
Product Name Directional Couplers 10040712530
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
Coupling 30.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3050360K - 3050360K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 5000.00 to 36000.00 MHz
Insertion Loss 2.80 dB
View Details
Directional Couplers 101065010 - 101065010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 10040712516 - 10040712516 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Power 20.00 watts
View Details
Directional Couplers 107024020 - 107024020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Power 20.00 watts
View Details