Model 264030 is a directional coupler designed for use in the 26.5 to 40.0 GHz frequency range, featuring 2.4 mm female connectors. It offers a nominal coupling of 30 dB ± 1.0 dB with frequency sensitivity of ± 0.5 dB, directivity greater than 12 dB, maximum VSWR of 1.7, and insertion loss less than 1.3 dB. The device supports an average input power of 20 W and a peak power of 3 kW, operates from -54°C to +85°C, and weighs 1.0 ounce.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 264030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the Ka-Band frequency range of 26.5 to 40.0 GHz in a single, compact and lightweight package.
In addition, Model 264030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±1.0 dB, and Frequency Sensitivity of ±0.5. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 12 dB, Maximum VSWR (any port) is 1.70, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm SMA female connectors. Additional connector options are available. The compact package measures just 1.12 inches (L) x 0.40 inches (W) x 0.62 inches (H), and weighs only 1.0 ounce. Operating temperature is -54° to +85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many narrowband applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. This narrowband directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 264030 |
| Product Name | Directional Couplers 264030 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 26500.00 to 40000.00 MHz |
| Power | 20.00 watts |
| Coupling | 30.00 dB |