The KRYTAR Model 262210 is a directional coupler designed for use in the 18.0 to 26.5 GHz frequency range. It provides a nominal coupling of 10 dB with a tolerance of ±0.5 dB, a directivity of 14 dB max, and an insertion loss of 1.3 dB. The maximum VSWR is 1.40. It features a 3.5 mm female connector and has dimensions of 1.12 inches in length, 0.64 inches in width, and 0.53 inches in height, weighing 1.1 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 262210, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the K-Band frequency range of 18.0 to 26.5 GHz in a single, compact and lightweight package.
In addition, Model 262210 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB, ±0.5 dB, and Frequency Sensitivity of ±0.3 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.3 dB, Directivity of greater than 14 dB, Maximum VSWR (any port) is 1.40, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with precision 3.5-mm Female Connectors. Optional 3.5-mm Male Connectors are available. The compact package measures just 1.12 inches (L) x 0.53 inches (W) x 0.64 inches (H), and weighs only 1.1 ounce. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 262210 |
| Product Name | Directional Couplers 262210 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 18000.00 to 26500.00 MHz |
| Power | 20.00 watts |
| Coupling | 10.00 dB |