Model 101050013 is a 1-50 GHz directional coupler with nominal coupling of 13 ±1.0 dB and directivity greater than 10 dB. It has a maximum VSWR of 1.5 from 1 to 26.5 GHz and 1.8 from 26.5 to 50 GHz, with insertion loss less than 1.6 dB in the lower band and less than 2.9 dB in the upper band. The device handles 20 W average and 3 kW peak input power, features 2.4 mm female connectors, operates from -54°C to +85°C, weighs 2.0 ounces, and measures 2.50 inches in length, 0.50 inch in width, and 0.65 inch in height.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 10105013, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 50 GHz in a single, compact and lightweight package.
In addition, Model 10105013 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.0 dB, and Frequency Sensitivity is ±1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 1.6 dB, 1-26.5 GHz and less than 2.9 dB, 26.5-50 GHz. Directivity is >10 dB with VSWR of 1.5 at 1-26.5 GHz and 1.8 at 26.5-50 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.4-mm female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 2.0 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101050013 |
| Product Name | Directional Couplers 101050013 |
| RF Coupler Type | Uni-Directional |