The 100308030 is a narrowband directional coupler for frequency ranges from 0.3 to 8.0 GHz, with a nominal coupling of 30 dB ±0.7 dB, frequency sensitivity of ±1.2 dB, directivity of 20 dB min, insertion loss of 0.85 dB max, and VSWR of 1.15 max. It uses an SMA female connector and measures 6.00 inches in length, 0.73 inches in width, and 0.50 inches in height, weighing 3.8 ounces.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 100308030, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling within a broadband frequency range of 0.3 to 8.0 GHz in a single, compact and lightweight package.
In addition, Model 100308030 offers superior performance ratings including Nominal Coupling (with respect to output) of 30 dB, ±0.7 dB, and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss (including coupled power) of less than 0.85 dB, Directivity of greater than 20 dB, Maximum VSWR (any port) is 1.15, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard SMA Female Connectors. Optional SMA Male Connectors are available. The compact package measures just 6.00 inches (L) x 0.50 inches (W) x 0.73 inches (H), and weighs only 3.8 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 100308030 |
| Product Name | Directional Couplers 100308030 |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 300.00 to 8000.00 MHz |
| Power | 20.00 watts |
| Coupling | 30.00 dB |