KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s directional coupler, Model 101040016K, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 40.0 GHz (L- through Ka-Bands) in a single, compact and lightweight package.
In addition, Model 101040016K offers superior performance ratings including Nominal Coupling (with respect to output) of 16 dB, ±1.0 dB and Frequency Sensitivity of ±1.2 dB. The directional coupler exhibits Insertion Loss of 1.5 dB (includes coupled power) Directivity of >10 dB, Maximum VSWR (any port) is 1.5, 1-20 GHz and 1.7, 20-40 GHz, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 2.92mm (K) Female connectors. The compact package measures just 2.00 inches (L) x 0.40 inches (W) x 0.65 inches (H), and weighs just 1.3 ounces. Operating temperature is -54° to +85° C.
KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101040016K |
| Product Name | Directional Couplers 101040016K |
| RF Coupler Type | Uni-Directional |
| Frequency Range | 1000.00 to 40000.00 MHz |
| Power | 20.00 watts |